66092-809 -- MII OPTOCOUPLER
Micropac Industries, Inc.
Mii Optocoupler
66092-809
Technical Specifications
|
Product Category
|
Optocouplers |
|
Product Number
|
66092-809 |
|
Product Name
|
Mii Optocoupler |
|
Input
|
DC
|
|
Output
|
Phototransistor
|
|
Approvals
|
MIL-PRF-19500
|
|
Package Type
|
TO-5
|
|
Mounting Option
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"14-SOIC (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
5000 volts
View Details
Voltage Multipliers, Inc.
Input
DC
Output
Photodiode
Package Type
Epoxy Molded
View Details
Package Type
"14-SOIC (0.154"", 3.90mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
5700 volts
View Details