66083-102 -- MII OPTOCOUPLER
Micropac Industries, Inc.
Mii Optocoupler
66083-102
Technical Specifications
|
Product Category
|
Optocouplers |
|
Product Number
|
66083-102 |
|
Product Name
|
Mii Optocoupler |
|
Input
|
DC
|
|
Output
|
Phototransistor
|
|
Package Type
|
4P LCC
|
|
Mounting Option
|
Surface Mount
|
|
Emitter
|
LED
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"16-SOIC (0.154"", 3.90mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
2500 volts
View Details
Voltage Multipliers, Inc.
Input
DC
Output
Photodiode
Mounting Option
Axial Lead
View Details
Package Type
"16-SOIC (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
4500 volts
View Details