The 66056 single and dual channel optocouplers consist of LED’s optically coupled to high speed, high gain inverting detector gates. Maximum isolation can be achieved while providing TTL outputs capable of switching with propagation delays of 55ns
typical. The 66056 is available in military temperature range and military temperature with 100% device screening. The devices are built in eight-pin dual-in-line, hermetically sealed packages and provide high input to output DC isolation.
Features:
· DSCC Approved 8102802PX (Dual Channel), and 5962-9085501HPX (single channel)
· 10 MHz bandwidth typical
· 1500 Vdc isolation test voltage
· TTL compatible input and output
· High radiation immunity
· Faraday shield to provide high common mode rejection
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66056-002 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | High speed logic gate photodetector |
| Package Type | 8P DIP |
| Mounting Option | Through Hole |
| Lead Length | 0.1500 inch (3.81 mm) |