The 66024 optocoupler contains two completely isolated optocouplers in a hermetically sealed 16 pin dual inline package.
Each channel provides high switching speeds while providing high isolation (1500V min) over the full military temperature range (-55° to +125°C). The 66024 is available in standard and MIL-PRF-38534 screened versions or tested to customer
specifications.
Features:
· DSCC Approved 5962-8767901EX
· 1500 Vdc isolation test voltage
· TTL and CMOS compatible
· 2MHz bandwidth typical
· Faraday shield to provide high common mode rejection
Micropac Industries, Inc. | |
---|---|
Product Category | Optocouplers |
Product Number | 66024-001A |
Product Name | Mii Optocoupler |
Input | DC |
Output | Integrated photodetector |
Approvals | MIL-PRF-38534 |
Package Type | 16P DIP |
Mounting Option | Through Hole |