The 66005, high voltage isolator is provided with a GaAlAs light emitting diode and, by choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed, ceramic package. Available as commercial, screened or full Military temperature range (-55° to +125°C).
Features:
· High Reliability
· Rugged package
· Stability over wide temperature
· +16kV electrical isolation
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66005-011 |
| Product Name | Mii Optoisolator |
| Input | DC |
| Output | Phototransistor |
| Package Type | Ceramic Tube |
| Mounting Option | Through Hole |
| Lead Length | 0.5000 inch (12.7 mm) |