4N22/A -- 4N JEDEC SERIES
Micropac Industries, Inc.
4N JEDEC Series
4N22/A
Technical Specifications
|
Product Category
|
Optocouplers |
|
Product Number
|
4N22/A |
|
Product Name
|
4N JEDEC Series |
|
Input
|
DC
|
|
Output
|
Phototransistor
|
|
Package Type
|
TO-5
|
|
Mounting Option
|
Through Hole
|
|
Lead Length
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"16-SOIC (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
5000 volts
View Details
Voltage Multipliers, Inc.
Input
DC
Output
Photodiode
Package Type
Epoxy Molded
View Details
Package Type
"16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Rise Time
0.0150 µs
View Details