LIT-25 -- LEVEL INDICATING TRANSMITTER
Micronics, Ltd.
Level Indicating Transmitter
LIT-25
Description
Features
Low Cost.
Isolated 4-20mA Output (1000 ohm).
Large LCD Display.
Programmable Signal Relay.
Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor.
Built-in 2-Key Calibrator.
Watertight, Dust tight Enclosure.
Self-Testing.
Description
Features
Low Cost.
Isolated 4-20mA Output (1000 ohm).
Large LCD Display.
Programmable Signal Relay.
Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor.
Built-in 2-Key Calibrator.
Watertight, Dust tight Enclosure.
Self-Testing.
Datasheet
Suppliers
Level Indicating Transmitter
LIT-25
Features
Low Cost.
Isolated 4-20mA Output (1000 ohm).
Large LCD Display.
Programmable Signal Relay.
Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor.
Built-in 2-Key Calibrator.
Watertight, Dust tight Enclosure.
Self-Testing.
Features
- Low Cost.
- Isolated 4-20mA Output (1000 ohm).
- Large LCD Display.
- Programmable Signal Relay.
- Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor.
- Built-in 2-Key Calibrator.
- Watertight, Dust tight Enclosure.
- Self-Testing.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
LIT-25 |
|
Product Name
|
Level Indicating Transmitter |
|
Device Classification
|
Transmitter
|
|
Measuring Range
|
384 inch (9754 mm)
|
|
Number of Switch Points Range
|
1 (#)
|
|
Media Type
|
Liquid
|
|
Level Measurement Type
|
Single Point or Multi-Point Level
|
Unlock Full Specs
to access all available technical data