Micron Technology, Inc. Linear - Linear - Video Processing - TDA18253HN/C1/S1 TDA18253HN/C1/S1

Description
Manufacturer: NXP Win Source Part Number: 899393-TDA18253HN/C1 /S1 Features: Video Tuner IC I²C - 48-HVQFN (7x7) Package Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 899393-TDA18253HN/C1 /S1 Features: Video Tuner IC I²C - 48-HVQFN (7x7) Package Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - TDA18253HN/C1/S1 - 899393-TDA18253HN/C1/S1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TDA18253HN/C1/S1
899393-TDA18253HN/C1/S1
Linear - Linear - Video Processing - TDA18253HN/C1/S1 899393-TDA18253HN/C1/S1
Manufacturer: NXP Win Source Part Number: 899393-TDA18253HN/C1 /S1 Features: Video Tuner IC I²C - 48-HVQFN (7x7) Package Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 899393-TDA18253HN/C1/S1
Features: Video Tuner IC I²C - 48-HVQFN (7x7) Package
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Number 899393-TDA18253HN/C1/S1
Product Name Linear - Linear - Video Processing - TDA18253HN/C1/S1
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 1775930 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Integrated Circuits (ICs) - Linear - Video Processing - SI2167-B20-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Drivers with Built-in Input Selection SW - BH76360FV - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details
2 suppliers