FLASH, SRAM Memory IC 16Mb Flash, 4Mb RAM Parallel 70ns 66-SCSP (12x8)
FLASH, SRAM Memory IC 16Mbit (FLASH), 4Mbit (RAM) Parallel 70 ns 66-SCSP (12x8)
IC FLASH RAM 16MBIT PAR 66SCSP
IC FLASH RAM 16MBIT PAR 66SCSP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 855156-ND | RD28F1604C3BD70A | RD28F1604C3BD70A | RD28F1604C3BD70A |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH, RAM | Flash; Non-Volatile, Volatile | Flash; FLASH, RAM |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 66-LFBGA, CSPBGA | BGA; 66-LFBGA, CSPBGA |