FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 931880-RC48F4400P0TB
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (8x10)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 48F4400P0
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (8x10)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: RC48F4400P0TB0088596
IC FLASH 512MBIT PAR 64EASYBGA Product overview: RC48F4400P0TB00A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC48F4400P0TB00A
IC FLASH 512MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)
IC FLASH 512MBIT PAR 64EASYBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RC48F4400P0TB00A-ND | 931880-RC48F4400P0TB00A | 774-RC48F4400P0TB00A | RC48F4400P0TB00A | RC48F4400P0TB00A | RC48F4400P0TB00A |
| Product Name | Memory | Memory - Flash - RC48F4400P0TB00A | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 64-TBGA | BGA; 64-EasyBGA (8x10) | BGA; Tray | BGA; 64-TBGA |