Manufacturer: Micron Technology Inc.
Win Source Part Number: 793051-RC28F640J3F75
Series: StrataFlash
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 75ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PAR 64EASYBGA Product overview: RC28F640J3F75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640J3F75B TR can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 64Mbit Parallel 75 ns 64-EasyBGA (10x13)
IC FLASH 64MBIT PAR 64EASYBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 793051-RC28F640J3F75B TR | 774-RC28F640J3F75B TR | RC28F640J3F75B TR | RC28F640J3F75B TR | RC28F640J3F75B TR |
| Product Name | Memory - Flash - RC28F640J3F75B TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 75 ns | 75 ns | 75 ns | 75 ns | |
| Cycle Time | 75 ns | 75 ns | 75 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |