FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100ns 64-FBGA (11x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 931876-RC28F512M29EW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (11x13)
Package: Tray
Package: 64-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 28F512M29EW
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (11x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1104
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 902792, -RC28F512M29EWLA, -902792, -902792-ND, RC28F512M29EWL 902792, 902792-ND
IC FLASH 512MBIT PARALLEL 64FBGA Product overview: RC28F512M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F512M29EWLA can be used for catalog matching and distributor lookup.
IC FLASH 512MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)
IC FLASH 512MBIT PARALLEL 64FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RC28F512M29EWLA-ND | 931876-RC28F512M29EWLA | 774-RC28F512M29EWLA | RC28F512M29EWLA | RC28F512M29EWLA | RC28F512M29EWLA |
| Product Name | Memory | Memory - Flash - RC28F512M29EWLA | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 64-LBGA | BGA; 64-FBGA (11x13) | BGA; Tray | BGA | BGA; 64-LBGA |