Micron Technology, Inc. Memory RC28F256P33T85A

Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RC28F256P33T85A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-RC28F256P33T85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F256P33T85A
Memory IC and Storage Component 774-RC28F256P33T85A
IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256P33T85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256P33T85A can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256P33T85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256P33T85A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - RC28F256P33T85A - 931874-RC28F256P33T85A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F256P33T85A
931874-RC28F256P33T85A
Memory - Flash - RC28F256P33T85A 931874-RC28F256P33T85A
Manufacturer: Micron Technology Inc. Win Source Part Number: 931874-RC28F256P33T8 5A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (8x10) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 28F256P33 Categories: Integrated Circuits (ICs) Case / Package: 64-EasyBGA (8x10) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 144 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -883591, 883591, -883591-ND, -RC28F256P33T85A, 883591-ND, RC28F256P33T85 883591, RC28F256P33T85

Manufacturer: Micron Technology Inc.
Win Source Part Number: 931874-RC28F256P33T85A
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (8x10)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 28F256P33
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (8x10)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -883591, 883591, -883591-ND, -RC28F256P33T85A, 883591-ND, RC28F256P33T85 883591, RC28F256P33T85

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - RC28F256P33T85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RC28F256P33T85A
Integrated Circuits (ICs) - Memory - Memory RC28F256P33T85A
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site
Memory - RC28F256P33T85A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number RC28F256P33T85A-ND 774-RC28F256P33T85A 931874-RC28F256P33T85A RC28F256P33T85A RC28F256P33T85A
Product Name Memory Memory IC and Storage Component Memory - Flash - RC28F256P33T85A Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits
Package Type 64-TBGA BGA; Tray BGA; 64-EasyBGA (8x10) BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details