FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 100ns 64-EasyBGA (10x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1242020-RC28F256P30B
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 100ns
Family Name: RC28F256P30B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Alternative Parts (Cross-Reference): RC28F256P30BF; RC28F256P30BFF; PC28F256P30BFE;
Introduction Date: November 27, 2008
ECCN: 3A991.b.1.a
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC FLASH 256MBIT PAR 64EASYBGA Product overview: RC28F256P30BFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256P30BFE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns 64-EasyBGA (10x13)
IC FLASH 256MBIT PAR 64EASYBGA
IC FLASH 256MBIT PAR 64EASYBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1555-ND | 1242020-RC28F256P30BFE | 774-RC28F256P30BFE | RC28F256P30BFE | RC28F256P30BFE | RC28F256P30BFE |
| Product Name | Memory | Memory - Unclassified Memory - RC28F256P30BFE | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 64-TBGA | BGA; Tray | BGA; 64-TBGA | 64-TBGA |