FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 100ns 64-FBGA (11x13)
Manufacturer: Intel
Win Source Part Number: 062390-RC28F256M29EW
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC FLASH 256MBIT PARALLEL 64FBGA Product overview: RC28F256M29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F256M29EWHA can be used for catalog matching and distributor lookup.
IC FLASH 256MBIT PARALLEL 64FBGA
IC FLASH 256MBIT PARALLEL 64FBGA
IC FLASH 256MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 256Mbit Parallel 100 ns 64-FBGA (11x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RC28F256M29EWHA-ND | 062390-RC28F256M29EWHA | 774-RC28F256M29EWHA | RC28F256M29EWHA | RC28F256M29EWHA | RC28F256M29EWHA | RC28F256M29EWHA |
| Product Name | Memory | Memory - Flash - RC28F256M29EWHA | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 64-LBGA | BGA; 64-FBGA (11x13) | BGA; Tray | 64-LBGA | BGA; 64-LBGA |