Micron Technology, Inc. Memory IC and Storage Component RC28F128P33B85A

Description
IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128P33B85A from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128P33B85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128P33B85A from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128P33B85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-RC28F128P33B85A
Memory IC and Storage Component 774-RC28F128P33B85A
IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128P33B85A from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128P33B85A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128P33B85A from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128P33B85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RC28F128P33B85A - Rochester Electronics
Newburyport, MA, United States
Flash, 8MX16, 85ns, PBGA64

Flash, 8MX16, 85ns, PBGA64

Supplier's Site Datasheet
Memory - Flash - RC28F128P33B85A - 210699-RC28F128P33B85A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F128P33B85A
210699-RC28F128P33B85A
Memory - Flash - RC28F128P33B85A 210699-RC28F128P33B85A
Manufacturer: Micron Technology Inc. Win Source Part Number: 210699-RC28F128P33B8 5A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 85ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 210699-RC28F128P33B85A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 85ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - RC28F128P33B85A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory - RC28F128P33B85A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory - RC28F128P33B85A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)

Buy Now Datasheet
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-RC28F128P33B85A RC28F128P33B85A 210699-RC28F128P33B85A RC28F128P33B85A-ND RC28F128P33B85A RC28F128P33B85A RC28F128P33B85A
Product Name Memory IC and Storage Component Memory - Flash - RC28F128P33B85A Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash; Flash
Access Time 85 ns 85 ns 85 ns 85 ns 85 ns
Cycle Time 85 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 170-0157-000 D - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - Flash - CAT28F020T-12 - 865802-CAT28F020T-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details