Micron Technology, Inc. Memory - Flash - RC28F128P30TF65A RC28F128P30TF65A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 931870-RC28F128P30TF 65A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52 MHz 65 ns 64-EasyBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 28F128P30 Categories: Integrated Circuits (ICs) Case / Package: 64-EasyBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 864 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -RC28F128P30TF65A, -RC28F128P30TF65A-QS
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 931870-RC28F128P30TF 65A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52 MHz 65 ns 64-EasyBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 28F128P30 Categories: Integrated Circuits (ICs) Case / Package: 64-EasyBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 864 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -RC28F128P30TF65A, -RC28F128P30TF65A-QS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RC28F128P30TF65A - 931870-RC28F128P30TF65A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RC28F128P30TF65A
931870-RC28F128P30TF65A
Memory - Flash - RC28F128P30TF65A 931870-RC28F128P30TF65A
Manufacturer: Micron Technology Inc. Win Source Part Number: 931870-RC28F128P30TF 65A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52 MHz 65 ns 64-EasyBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 28F128P30 Categories: Integrated Circuits (ICs) Case / Package: 64-EasyBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 864 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -RC28F128P30TF65A, -RC28F128P30TF65A-QS

Manufacturer: Micron Technology Inc.
Win Source Part Number: 931870-RC28F128P30TF65A
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52 MHz 65 ns 64-EasyBGA (10x13)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 28F128P30
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (10x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 864
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -RC28F128P30TF65A, -RC28F128P30TF65A-QS

Buy Now Datasheet
Memory - RC28F128P30TF65A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-RC28F128P30TF65A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F128P30TF65A
Memory IC and Storage Component 774-RC28F128P30TF65A
IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128P30TF65A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128P30TF65A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128P30TF65A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128P30TF65A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RC28F128P30TF65A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RC28F128P30TF65A
Integrated Circuits (ICs) - Memory - Memory RC28F128P30TF65A
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site
Memory - RC28F128P30TF65A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 931870-RC28F128P30TF65A RC28F128P30TF65A-ND 774-RC28F128P30TF65A RC28F128P30TF65A RC28F128P30TF65A RC28F128P30TF65A
Product Name Memory - Flash - RC28F128P30TF65A Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (10x13) 64-TBGA BGA; Tray BGA; 64-TBGA
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - S25FL129P0XNFI010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details