The RC28F128P30T85A is a 128 Mbit NOR Flash memory device from Quarktwin Technology Ltd., featuring a parallel interface with a maximum access speed of 85 ns. It supports synchronous-burst read mode at 52 MHz with zero wait states and offers asynchronous-page read mode at 25 ns. The memory architecture utilizes Multi-Level Cell technology, providing high density at a low cost, and includes four 32-KByte parameter blocks along with 128-KByte main blocks. The device operates within a core voltage range of 1.7 V to 2.0 V and an I/O voltage range of 1.7 V to 3.6 V, with a typical standby current of 20 OºA. It is rated for an operating temperature range of -40 °C to +85 °C and supports a minimum of 100,000 erase cycles per block. Security features include one-time programmable registers and individual block locking capabilities. The device is available in a 64-Ball Easy BGA package, making it suitable for various embedded applications.
IC FLASH 128MBIT PAR 64EASYBGA Product overview: RC28F128P30T85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128P30T85A can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RC28F128P30T85A | RC28F128P30T85A-ND | RC28F128P30T85A | RC28F128P30T85A | RC28F128P30T85A |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 85 ns | 85 ns | 85 ns | ||
| Cycle Time | 85 ns | 85 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |