Infineon Technologies AG Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F080B-90EF

Description
FLASH MEMORY, 8MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 8MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8310 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8310
Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8310
FLASH MEMORY, 8MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8310
Product Name Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-S25FL064LABMFM011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details