The RC28F128J3D75D TR is a 128 Mbit NOR Flash memory device from Quarktwin Technology Ltd., featuring a parallel interface with a 75 ns initial access speed. It operates within a voltage range of 2.7 V to 3.6 V and is available in a 64-Ball Easy BGA package. The memory architecture consists of symmetrical 128-Kbyte blocks, allowing for efficient data management. It supports a 32-byte write buffer and has an effective programming time of 4 µs per byte. The device is designed for reliability, with a minimum of 100K erase cycles per block and an operating temperature range of -40 °C to +85 °C. Enhanced security features include a 128-bit protection register and individual block locking capabilities. This product is suitable for applications requiring robust memory solutions with fast access times and reliable performance.
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 128Mbit Parallel 75 ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RC28F128J3D75DTR-ND | RC28F128J3D75D TR | RC28F128J3D75D TR | RC28F128J3D75D TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 64-TBGA | BGA; 64-TBGA |