Manufacturer: Micron Technology Inc.
Win Source Part Number: 793045-RC28F00BM29EW
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8, 128M x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: RC28F00BM29EWH
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Alternative Parts (Cross-Reference): S70GL02GT12FHAV20 ; S70GL02GT12FHIV13; S70GL02GT11FHI020; S70GL02GT11FHA013 ;
Introduction Date: May 01, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 184
FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 100ns 64-FBGA (11x13)
IC FLASH 2GBIT PARALLEL 64FBGA Product overview: RC28F00BM29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F00BM29EWHA can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 2Gbit Parallel 100 ns 64-FBGA (11x13)
IC FLASH 2GBIT PARALLEL 64FBGA
IC FLASH 2GBIT PARALLEL 64FBGA
IC FLASH 2GBIT PARALLEL 64FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 793045-RC28F00BM29EWHA | RC28F00BM29EWHA-ND | 774-RC28F00BM29EWHA | RC28F00BM29EWHA | RC28F00BM29EWHA | RC28F00BM29EWHA | RC28F00BM29EWHA |
| Product Name | Memory - Flash - RC28F00BM29EWHA | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | 100 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |