Manufacturer: Micron Technology Inc.
Win Source Part Number: 1091583-RC28F00AM29E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 100ns
Family Name: RC28F00AM29EWL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL01GT11FHIV13; S29GL01GT11DHV010; S29GL01GT11FHV010;
Introduction Date: May 1, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC FLASH 1GBIT PARALLEL 64FBGA Product overview: RC28F00AM29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F00AM29EWLA can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 100ns 64-FBGA (11x13)
IC FLASH 1GBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 1Gbit Parallel 100 ns 64-FBGA (11x13)
IC FLASH 1GBIT PARALLEL 64FBGA
IC FLASH 1GBIT PARALLEL 64FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1091583-RC28F00AM29EWLA | 774-RC28F00AM29EWLA | RC28F00AM29EWLA-ND | RC28F00AM29EWLA | RC28F00AM29EWLA | RC28F00AM29EWLA | RC28F00AM29EWLA |
| Product Name | Memory - Flash - RC28F00AM29EWLA | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 64-FBGA (11x13) | BGA; Tray | 64-LBGA | 64-LBGA | BGA; 64-LBGA | BGA |