Infineon Technologies AG Ic, Flash Mem, 32Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F032B-90EF

Description
IC, FLASH MEM, 32MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, FLASH MEM, 32MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Flash Mem, 32Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8297 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flash Mem, 32Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8297
Ic, Flash Mem, 32Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8297
IC, FLASH MEM, 32MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

IC, FLASH MEM, 32MBIT, 90NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8297
Product Name Ic, Flash Mem, 32Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers
Memory IC and Storage Component - 774-S25FL032P0XBHIS33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Operating Temperature -40 C (-40 F)
Package Type BGA
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - Flash - S25FL064LABMFV010 - 845550-S25FL064LABMFV010 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers