Micron Technology, Inc. Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36242LBS PTN36242LBS

Description
Manufacturer: NXP Win Source Part Number: 931085-PTN36242LBS Series: * Features: Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 931085-PTN36242LBS Series: * Features: Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36242LBS - 931085-PTN36242LBS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36242LBS
931085-PTN36242LBS
Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36242LBS 931085-PTN36242LBS
Manufacturer: NXP Win Source Part Number: 931085-PTN36242LBS Series: * Features: Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 931085-PTN36242LBS
Series: *
Features: Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 931085-PTN36242LBS
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36242LBS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Controllers - ADM6993FX-AD-T-1 - 767947-ADM6993FX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
 - 26LS31PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details