Manufacturer: Micron Technology Inc.
Win Source Part Number: 726054-PN28F256M29EW
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 100ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT28EW256ABA1HPN-0SI
Introduction Date: January 01, 2000
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC FLASH NOR 256MBIT Product overview: PN28F256M29EWHD from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PN28F256M29EWHD can be used for catalog matching and distributor lookup.
IC FLASH 256MBIT PARALLEL
FLASH - NOR Memory IC 256Mbit Parallel 100 ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 726054-PN28F256M29EWHD | 774-PN28F256M29EWHD | PN28F256M29EWHD | PN28F256M29EWHD |
| Product Name | Memory - Flash - PN28F256M29EWHD | Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns |
| Cycle Time | 100 ns | 100 ns |