Micron Technology, Inc. 16-bit 1.8V 16bit Memory IC and Storage Component PH28F640W18BE60A

Description
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray Product overview: PH28F640W18BE60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PH28F640W18BE60A can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray Product overview: PH28F640W18BE60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PH28F640W18BE60A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 1.8V 16bit Memory IC and Storage Component - 774-PH28F640W18BE60A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 1.8V 16bit Memory IC and Storage Component
774-PH28F640W18BE60A
16-bit 1.8V 16bit Memory IC and Storage Component 774-PH28F640W18BE60A
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray Product overview: PH28F640W18BE60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PH28F640W18BE60A can be used for catalog matching and distributor lookup.

NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray Product overview: PH28F640W18BE60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 1.8V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PH28F640W18BE60A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - PH28F640W18BE60A - 983728-PH28F640W18BE60A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PH28F640W18BE60A
983728-PH28F640W18BE60A
Memory - Flash - PH28F640W18BE60A 983728-PH28F640W18BE60A
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983728-PH28F640W18BE 60A Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel Access Time: 60 ns Density: 64 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 56 Categories: Flash Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.7 V Nominal Supply Current: 30 mA Address Bus Width: 22 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983728-PH28F640W18BE60A
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: Parallel
Access Time: 60 ns
Density: 64 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 56
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 22 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-PH28F640W18BE60A 983728-PH28F640W18BE60A
Product Name 16-bit 1.8V 16bit Memory IC and Storage Component Memory - Flash - PH28F640W18BE60A
Memory Category Flash; NOR Flash; NOR
Access Time 60 ns 60 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFA041 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details