Micron Technology, Inc. Memory - Flash - PF48F4400P0VBQEA PF48F4400P0VBQEA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 791725-PF48F4400P0VB QEA Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 88-TFBGA, CSPBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: PF48F4400P0VB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 88-SCSP (11x8) Alternative Parts (Cross-Reference): PF48F4400P0VBQEB; PF48F4400P0VBQEE; PF48F4400P0VBQEK; MT28EW512ABA1LPC-0SI T; Introduction Date: November 27, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 791725-PF48F4400P0VB QEA Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 88-TFBGA, CSPBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: PF48F4400P0VB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 88-SCSP (11x8) Alternative Parts (Cross-Reference): PF48F4400P0VBQEB; PF48F4400P0VBQEE; PF48F4400P0VBQEK; MT28EW512ABA1LPC-0SI T; Introduction Date: November 27, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PF48F4400P0VBQEA - 791725-PF48F4400P0VBQEA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PF48F4400P0VBQEA
791725-PF48F4400P0VBQEA
Memory - Flash - PF48F4400P0VBQEA 791725-PF48F4400P0VBQEA
Manufacturer: Micron Technology Inc. Win Source Part Number: 791725-PF48F4400P0VB QEA Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 88-TFBGA, CSPBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: PF48F4400P0VB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 88-SCSP (11x8) Alternative Parts (Cross-Reference): PF48F4400P0VBQEB; PF48F4400P0VBQEE; PF48F4400P0VBQEK; MT28EW512ABA1LPC-0SI T; Introduction Date: November 27, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 791725-PF48F4400P0VBQEA
Series: Axcell
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 88-TFBGA, CSPBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: PF48F4400P0VB
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 88-SCSP (11x8)
Alternative Parts (Cross-Reference): PF48F4400P0VBQEB; PF48F4400P0VBQEE; PF48F4400P0VBQEK; MT28EW512ABA1LPC-0SIT;
Introduction Date: November 27, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-PF48F4400P0VBQEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PF48F4400P0VBQEA
Memory IC and Storage Component 774-PF48F4400P0VBQEA
IC FLASH 512MBIT PARALLEL 88SCSP Product overview: PF48F4400P0VBQEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4400P0VBQEA can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 88SCSP Product overview: PF48F4400P0VBQEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4400P0VBQEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PF48F4400P0VBQEA
Integrated Circuits (ICs) - Memory - Memory PF48F4400P0VBQEA
IC FLASH 512MBIT PARALLEL 88SCSP

IC FLASH 512MBIT PARALLEL 88SCSP

Supplier's Site
IC FLASH 512MBIT PARALLEL 88SCSP

IC FLASH 512MBIT PARALLEL 88SCSP

Supplier's Site Datasheet
Memory - PF48F4400P0VBQEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 100 ns 88-SCSP (8x11)

FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 100 ns 88-SCSP (8x11)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 791725-PF48F4400P0VBQEA 774-PF48F4400P0VBQEA PF48F4400P0VBQEA PF48F4400P0VBQEA PF48F4400P0VBQEA
Product Name Memory - Flash - PF48F4400P0VBQEA Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 100 ns 100 ns 100 ns 100 ns
Cycle Time 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7 V ~ 2 V 1.7V ~ 2V Surface Mount 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 8Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5523 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 70 ns
Density 8000 kbits
View Details
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details