NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 64-Pin EZBGA Tray Product overview: PF48F4000P0ZTQED from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF48F4000P0ZTQED
Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084619-PF48F4000P0Z
Voltage: 1.7 V
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: Parallel, Serial
Access Time: 110 ns
Density: 256 Mb
Number of Words: 1.6777216e+07
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 64
Categories: Flash
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 31 mA
Address Bus Width: 24 b
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-PF48F4000P0ZTQED | 1084619-PF48F4000P0ZTQED |
| Product Name | 1.8V Memory IC and Storage Component | Memory - Flash - PF48F4000P0ZTQED |
| Memory Category | Flash | Flash; NOR |
| Access Time | 110 ns | 110 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Density | 256000 kbits | 256000 kbits |
| Number of Words | 16000 k |