Micron Technology, Inc. 64Mb 52 MHz Memory IC and Storage Component PF48F2000P0ZTQ0A

Description
IC FLASH 64MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52 MHz 85 ns 88-SCSP (8x10) Product overview: PF48F2000P0ZTQ0A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb, 52 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, 52 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF48F2000P0ZTQ0 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52 MHz 85 ns 88-SCSP (8x10) Product overview: PF48F2000P0ZTQ0A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb, 52 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, 52 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF48F2000P0ZTQ0 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Mb 52 MHz Memory IC and Storage Component - 2020-PF48F2000P0ZTQ0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Mb 52 MHz Memory IC and Storage Component
2020-PF48F2000P0ZTQ0A
64Mb 52 MHz Memory IC and Storage Component 2020-PF48F2000P0ZTQ0A
IC FLASH 64MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52 MHz 85 ns 88-SCSP (8x10) Product overview: PF48F2000P0ZTQ0A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb, 52 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, 52 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF48F2000P0ZTQ0 A can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52 MHz 85 ns 88-SCSP (8x10) Product overview: PF48F2000P0ZTQ0A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb, 52 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, 52 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF48F2000P0ZTQ0A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1213746-PF48F2000P0ZTQ0A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1213746-PF48F2000P0ZTQ0A
Integrated Circuits (ICs) - Memory 1213746-PF48F2000P0ZTQ0A
Win Source Part Number: 1213746-PF48F2000P0Z TQ0A Category: Integrated Circuits (ICs)>Memory Series: StrataFlash™ Package: Tray Standard Package: 1,800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 85 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 88-TFBGA, CSPBGA Supplier Device Package: 88-SCSP (8x10) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 52 MHz Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 874412-ND,-PF48F2000 P0ZTQ0A,-874412,-874 412-ND,874412 Base Product Number: 48F2000P0 Product Status: Obsolete

Win Source Part Number: 1213746-PF48F2000P0ZTQ0A
Category: Integrated Circuits (ICs)>Memory
Series: StrataFlash™
Package: Tray
Standard Package: 1,800
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 85 ns
Voltage - Supply: 1.7V ~ 2V
Package / Case: 88-TFBGA, CSPBGA
Supplier Device Package: 88-SCSP (8x10)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 52 MHz
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 874412-ND,-PF48F2000P0ZTQ0A,-874412,-874412-ND,874412
Base Product Number: 48F2000P0
Product Status: Obsolete

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 88SCSP

IC FLASH 64MBIT PARALLEL 88SCSP

Supplier's Site Datasheet
Memory - PF48F2000P0ZTQ0A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 88-SCSP (8x10)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 88-SCSP (8x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-PF48F2000P0ZTQ0A 1213746-PF48F2000P0ZTQ0A PF48F2000P0ZTQ0A PF48F2000P0ZTQ0A
Product Name 64Mb 52 MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 85 ns 85 ns 85 ns 85 ns
Cycle Time 85 ns 85 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - IS29GL512S-11TFV01 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details