Micron Technology, Inc. Memory PC48F4400P0VB0EF TR

Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC48F4400P0VB0EFTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-PC48F4400P0VB0EF TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC48F4400P0VB0EF TR
Memory IC and Storage Component 774-PC48F4400P0VB0EF TR
IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC48F4400P0VB0EF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC48F4400P0VB0EF TR can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC48F4400P0VB0EF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC48F4400P0VB0EF TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - PC48F4400P0VB0EF TR - 791428-PC48F4400P0VB0EF TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC48F4400P0VB0EF TR
791428-PC48F4400P0VB0EF TR
Memory - Flash - PC48F4400P0VB0EF TR 791428-PC48F4400P0VB0EF TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 791428-PC48F4400P0VB 0EF TR Series: StrataFlash Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TC) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 85ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 791428-PC48F4400P0VB0EF TR
Series: StrataFlash
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 85ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - PC48F4400P0VB0EF TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC48F4400P0VB0EF TR
Integrated Circuits (ICs) - Memory - Memory PC48F4400P0VB0EF TR
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC48F4400P0VB0EFTR-ND 774-PC48F4400P0VB0EF TR 791428-PC48F4400P0VB0EF TR PC48F4400P0VB0EF TR PC48F4400P0VB0EF TR
Product Name Memory Memory IC and Storage Component Memory - Flash - PC48F4400P0VB0EF TR Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; Tape & Reel (TR) BGA; 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XMFV010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers