Micron Technology, Inc. Memory PC48F4400P0VB0EE

Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC48F4400P0VB0EE-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - PC48F4400P0VB0EE - 802696-PC48F4400P0VB0EE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC48F4400P0VB0EE
802696-PC48F4400P0VB0EE
Memory - Flash - PC48F4400P0VB0EE 802696-PC48F4400P0VB0EE
Manufacturer: Micron Technology Inc. Win Source Part Number: 802696-PC48F4400P0VB 0EE Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Part Status: Obsolete (End Of Life) Supplier Device Package: 64-EasyBGA (10x13) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V Part Number Series: 48F4400P0

Manufacturer: Micron Technology Inc.
Win Source Part Number: 802696-PC48F4400P0VB0EE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-EasyBGA (10x13)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 136
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V
Part Number Series: 48F4400P0

Buy Now
Memory IC and Storage Component - 774-PC48F4400P0VB0EE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC48F4400P0VB0EE
Memory IC and Storage Component 774-PC48F4400P0VB0EE
IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC48F4400P0VB0EE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC48F4400P0VB0EE can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC48F4400P0VB0EE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC48F4400P0VB0EE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC48F4400P0VB0EE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC48F4400P0VB0EE
Integrated Circuits (ICs) - Memory - Memory PC48F4400P0VB0EE
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site
Memory - PC48F4400P0VB0EE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 100 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 100 ns 64-EasyBGA (10x13)

Buy Now Datasheet
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site Datasheet
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC48F4400P0VB0EE-ND 802696-PC48F4400P0VB0EE 774-PC48F4400P0VB0EE PC48F4400P0VB0EE PC48F4400P0VB0EE PC48F4400P0VB0EE PC48F4400P0VB0EE
Product Name Memory Memory - Flash - PC48F4400P0VB0EE Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; Tray BGA; 64-LBGA 64-LBGA
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - IS29GL512S-11TFV01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 27C512-70WMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details