Micron Technology, Inc. Memory PC48F4400P0TB0EE

Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 95ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 95ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC48F4400P0TB0EE-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 95ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 95ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - PC48F4400P0TB0EE - 141478-PC48F4400P0TB0EE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC48F4400P0TB0EE
141478-PC48F4400P0TB0EE
Memory - Flash - PC48F4400P0TB0EE 141478-PC48F4400P0TB0EE
Manufacturer: Micron Technology Inc. Win Source Part Number: 141478-PC48F4400P0TB 0EE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 95ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 141478-PC48F4400P0TB0EE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 95ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - PC48F4400P0TB0EE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 95 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 95 ns 64-EasyBGA (10x13)

Buy Now
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site Datasheet
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC48F4400P0TB0EE-ND 141478-PC48F4400P0TB0EE PC48F4400P0TB0EE PC48F4400P0TB0EE PC48F4400P0TB0EE
Product Name Memory Memory - Flash - PC48F4400P0TB0EE Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; 64-EasyBGA (10x13) BGA; 64-LBGA 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 575-A0020-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details