Micron Technology, Inc. Memory PC28F640P33TF60A

Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 60ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 60ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F640P33TF60A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 60ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 60ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - PC28F640P33TF60A - 758861-PC28F640P33TF60A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F640P33TF60A
758861-PC28F640P33TF60A
Memory - Flash - PC28F640P33TF60A 758861-PC28F640P33TF60A
Manufacturer: Micron Technology Inc. Win Source Part Number: 758861-PC28F640P33TF 60A Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 60ns Categories: Integrated Circuits Supplier Device Package: 64-EasyBGA (10x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-TBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: PC28F640 Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 758861-PC28F640P33TF60A
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 60ns
Categories: Integrated Circuits
Supplier Device Package: 64-EasyBGA (10x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-TBGA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: PC28F640
Manufacturer Pack Quantity: 1,800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Memory - PC28F640P33TF60A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 60 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 60 ns 64-EasyBGA (10x13)

Buy Now Datasheet
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet
NOR Flash Parallel/Serial 2.5V/3.3V 64M-bit 4M x 16 60ns 64-Pin EBGA Tray - 533-PC28F640P33TF60A - Utmel Electronic Limited
Hong Kong, China
NOR Flash Parallel/Serial 2.5V/3.3V 64M-bit 4M x 16 60ns 64-Pin EBGA Tray
533-PC28F640P33TF60A
NOR Flash Parallel/Serial 2.5V/3.3V 64M-bit 4M x 16 60ns 64-Pin EBGA Tray 533-PC28F640P33TF60A
NOR Flash Parallel/Serial 2.5V/3.3V 64M-bit 4M x 16 60ns 64-Pin EBGA Tray

NOR Flash Parallel/Serial 2.5V/3.3V 64M-bit 4M x 16 60ns 64-Pin EBGA Tray

Supplier's Site
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F640P33TF60A-ND 758861-PC28F640P33TF60A PC28F640P33TF60A PC28F640P33TF60A 533-PC28F640P33TF60A PC28F640P33TF60A
Product Name Memory Memory - Flash - PC28F640P33TF60A Memory Memory NOR Flash Parallel/Serial 2.5V/3.3V 64M-bit 4M x 16 60ns 64-Pin EBGA Tray Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 512000 kbits 64000 kbits
Package Type 64-TBGA BGA; 64-TBGA 64-TBGA 64-TBGA
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V 2.3V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
 - 27S03ADM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details