FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (8x10)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 042062-PC28F640P30TF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (4M x 16)
Access Time: 65ns
Family Name: PC28F640
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): RC28F640P30TF65A; MT28EW128ABA1HPC-0SI
Introduction Date: April 27, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (8x10)
IC FLASH 64MBIT PAR 64EASYBGA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F640P30TF65A-ND | 042062-PC28F640P30TF65A | PC28F640P30TF65A | PC28F640P30TF65A | PC28F640P30TF65A |
| Product Name | Memory | Memory - Flash - PC28F640P30TF65A | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 64-TBGA | BGA; 64-EasyBGA (10x13) | 64-TBGA | BGA; 64-TBGA |