Micron Technology, Inc. Memory - Flash - PC28F512P33TFA PC28F512P33TFA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 042059-PC28F512P33TF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 95ns Family Name: PC28F512P33T Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): PC48F4400P0TB00Q HU0; MT28EW512ABA1HPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 042059-PC28F512P33TF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 95ns Family Name: PC28F512P33T Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): PC48F4400P0TB00Q HU0; MT28EW512ABA1HPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F512P33TFA - 042059-PC28F512P33TFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F512P33TFA
042059-PC28F512P33TFA
Memory - Flash - PC28F512P33TFA 042059-PC28F512P33TFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 042059-PC28F512P33TF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 95ns Family Name: PC28F512P33T Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): PC48F4400P0TB00Q HU0; MT28EW512ABA1HPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 042059-PC28F512P33TFA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 95ns
Family Name: PC28F512P33T
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): PC48F4400P0TB00Q HU0; MT28EW512ABA1HPC-0SIT;
Introduction Date: February 09, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F512P33TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F512P33TFA
Memory IC and Storage Component 774-PC28F512P33TFA
IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC28F512P33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512P33TFA can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC28F512P33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512P33TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - PC28F512P33TFA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 95ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 95ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory - PC28F512P33TFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 95 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 95 ns 64-EasyBGA (8x10)

Buy Now Datasheet
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F512P33TFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F512P33TFA
Integrated Circuits (ICs) - Memory - Memory PC28F512P33TFA
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site
IC FLASH 512M PARALLEL 64EASYBGA - 533-PC28F512P33TFA - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M PARALLEL 64EASYBGA
533-PC28F512P33TFA
IC FLASH 512M PARALLEL 64EASYBGA 533-PC28F512P33TFA
IC FLASH 512M PARALLEL 64EASYBGA

IC FLASH 512M PARALLEL 64EASYBGA

Supplier's Site
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 042059-PC28F512P33TFA 774-PC28F512P33TFA PC28F512P33TFA-ND PC28F512P33TFA PC28F512P33TFA PC28F512P33TFA 533-PC28F512P33TFA PC28F512P33TFA
Product Name Memory - Flash - PC28F512P33TFA Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory IC FLASH 512M PARALLEL 64EASYBGA Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR
Access Time 95 ns 95 ns 95 ns 95 ns 95 ns 95 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (8x10) BGA; Tray 64-TBGA BGA; 64-TBGA BGA 64-TBGA 64-TBGA
Supply Voltage 2.3 V ~ 3.6 V 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V -40degC ~ 85degC (TA) 3V 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060389 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL164K0XNFIQ11 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details