Micron Technology, Inc. Memory - Flash - PC28F512P30BFA PC28F512P30BFA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1086584-PC28F512P30B FA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 100ns Family Name: PC28F512P30 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): S29NS512P0PBJW003; MT28EW512ABA1LPC-0SI T; MT28EW512ABA1HPC-0SI T; Introduction Date: August 27, 2009 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1086584-PC28F512P30B FA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 100ns Family Name: PC28F512P30 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): S29NS512P0PBJW003; MT28EW512ABA1LPC-0SI T; MT28EW512ABA1HPC-0SI T; Introduction Date: August 27, 2009 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F512P30BFA - 1086584-PC28F512P30BFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F512P30BFA
1086584-PC28F512P30BFA
Memory - Flash - PC28F512P30BFA 1086584-PC28F512P30BFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 1086584-PC28F512P30B FA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 100ns Family Name: PC28F512P30 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): S29NS512P0PBJW003; MT28EW512ABA1LPC-0SI T; MT28EW512ABA1HPC-0SI T; Introduction Date: August 27, 2009 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1086584-PC28F512P30BFA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Family Name: PC28F512P30
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): S29NS512P0PBJW003; MT28EW512ABA1LPC-0SIT; MT28EW512ABA1HPC-0SIT;
Introduction Date: August 27, 2009
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 512M PARALLEL 64EASYBGA - 533-PC28F512P30BFA - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M PARALLEL 64EASYBGA
533-PC28F512P30BFA
IC FLASH 512M PARALLEL 64EASYBGA 533-PC28F512P30BFA
IC FLASH 512M PARALLEL 64EASYBGA

IC FLASH 512M PARALLEL 64EASYBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 1086584-PC28F512P30BFA 533-PC28F512P30BFA
Product Name Memory - Flash - PC28F512P30BFA IC FLASH 512M PARALLEL 64EASYBGA
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (8x10) 64-TBGA
Supply Voltage 1.7 V ~ 2 V 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3V 1Bit Memory IC and Storage Component - 774-S25FL064P0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Operating Temperature -40 C (-40 F)
Address Bus Width 8 bits
View Details
Memory - S25FL032P0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details