Micron Technology, Inc. Memory - Flash - PC28F256M29EWLA PC28F256M29EWLA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 026408-PC28F256M29EW LA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 100ns Family Name: PC28F256M29EWL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL0256M11FAIR2; S29GL0256M11FAIR1; S29GL0256M11FFIR2 ; S29GL0256M11FFIR1; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 026408-PC28F256M29EW LA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 100ns Family Name: PC28F256M29EWL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL0256M11FAIR2; S29GL0256M11FAIR1; S29GL0256M11FFIR2 ; S29GL0256M11FFIR1; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F256M29EWLA - 026408-PC28F256M29EWLA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F256M29EWLA
026408-PC28F256M29EWLA
Memory - Flash - PC28F256M29EWLA 026408-PC28F256M29EWLA
Manufacturer: Micron Technology Inc. Win Source Part Number: 026408-PC28F256M29EW LA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 100ns Family Name: PC28F256M29EWL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL0256M11FAIR2; S29GL0256M11FAIR1; S29GL0256M11FFIR2 ; S29GL0256M11FFIR1; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 026408-PC28F256M29EWLA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 100ns
Family Name: PC28F256M29EWL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL0256M11FAIR2; S29GL0256M11FAIR1; S29GL0256M11FFIR2 ; S29GL0256M11FFIR1;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3V 3.3V BGA Memory IC and Storage Component - 774-PC28F256M29EWLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V BGA Memory IC and Storage Component
774-PC28F256M29EWLA
3V 3.3V BGA Memory IC and Storage Component 774-PC28F256M29EWLA
NOR Flash Parallel 3V/3.3V 256M-bit 32M x 8/16M x 16 100ns 64-Pin Fortified BGA Tray / IC FLASH 256MBIT 100NS 64FBGA Product overview: PC28F256M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256M29EWLA can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 256M-bit 32M x 8/16M x 16 100ns 64-Pin Fortified BGA Tray / IC FLASH 256MBIT 100NS 64FBGA Product overview: PC28F256M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256M29EWLA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 026408-PC28F256M29EWLA 774-PC28F256M29EWLA
Product Name Memory - Flash - PC28F256M29EWLA 3V 3.3V BGA Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-CY7C68034-56LTXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers
 - 27C128-30MD - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details