FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 133MHz 96ns 64-EasyBGA (8x10)
IC FLASH 256MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 256Mbit Parallel 133 MHz 96 ns 64-EasyBGA (8x10)
IC FLASH 256MBIT PAR 64EASYBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F256G18FFTR-ND | PC28F256G18FF TR | PC28F256G18FF TR | PC28F256G18FF TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 64-TBGA | BGA; 64-TBGA |