Manufacturer: Micron Technology Inc.
Win Source Part Number: 1235665-PC28F256G18A
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -30°C ~ 85°C (TC)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 96ns
Part Status: Obsolete(EOL)
Family Name: PC28F256G18
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 96ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (8x10)
Alternative Parts (Cross-Reference): S29WS256PABBAW002; S29WS256PABBFW002; S29WS256P0LBAW003;
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
128Mb, 256Mb, 512Mb, 1Gb StrataFlash Memory Product overview: PC28F256G18AE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 256Mb, 512Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 256Mb, 512Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256G18AE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mbit Parallel 133 MHz 96 ns 64-EasyBGA (8x10)
IC FLASH 256MBIT PAR 64EASYBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1235665-PC28F256G18AE | 774-PC28F256G18AE | PC28F256G18AE | PC28F256G18AE |
| Product Name | Memory - Flash - PC28F256G18AE | 128Mb 256Mb 512Mb Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 96 ns | 96 ns | 96 ns | 96 ns |
| Cycle Time | 96 ns | 96 ns | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |