Category: IT infrastructure Memory
Win Source Part Number: 1452241-PC28F128P33B
Manufacturer: Numonyx B.V
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)
IC FLASH 128MBIT PAR 64EASYBGA
IC FLASH 128MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452241-PC28F128P33B85D | PC28F128P33B85D-ND | PC28F128P33B85D | PC28F128P33B85D | PC28F128P33B85D |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | 64-TBGA | BGA; 64-TBGA |