Micron Technology, Inc. Memory - PC28F128P33B85B PC28F128P33B85B

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227347-PC28F128P33B 85B Packaging: Tape & Reel (TR) Voltage: 2.3 V Memory Type: FLASH, NOR Interface: Parallel, Serial Access Time: 85 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: Memory Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C Nominal Supply Current: 28 mA Address Bus Width: 23 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227347-PC28F128P33B 85B Packaging: Tape & Reel (TR) Voltage: 2.3 V Memory Type: FLASH, NOR Interface: Parallel, Serial Access Time: 85 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: Memory Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C Nominal Supply Current: 28 mA Address Bus Width: 23 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F128P33B85B - 1227347-PC28F128P33B85B - Win Source Electronics
Laguna Hills, CA, United States
Memory - PC28F128P33B85B
1227347-PC28F128P33B85B
Memory - PC28F128P33B85B 1227347-PC28F128P33B85B
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227347-PC28F128P33B 85B Packaging: Tape & Reel (TR) Voltage: 2.3 V Memory Type: FLASH, NOR Interface: Parallel, Serial Access Time: 85 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: Memory Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C Nominal Supply Current: 28 mA Address Bus Width: 23 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227347-PC28F128P33B85B
Packaging: Tape & Reel (TR)
Voltage: 2.3 V
Memory Type: FLASH, NOR
Interface: Parallel, Serial
Access Time: 85 ns
Density: 128 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 64
Categories: Memory
Case / Package: BGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 28 mA
Address Bus Width: 23 b

Buy Now
Memory IC and Storage Component - 2020-PC28F128P33B85B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-PC28F128P33B85B
Memory IC and Storage Component 2020-PC28F128P33B85B
IC Flash 128MBIT 85NS 64EASYBGA Product overview: PC28F128P33B85B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PC28F128P33B85B can be used for catalog matching and distributor lookup.

IC Flash 128MBIT 85NS 64EASYBGA Product overview: PC28F128P33B85B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PC28F128P33B85B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1227347-PC28F128P33B85B 2020-PC28F128P33B85B
Product Name Memory - PC28F128P33B85B Memory IC and Storage Component
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Access Time 85 ns 85 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 128000 kbits 128000 kbits
Package Type BGA; BGA Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 4Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8351 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details