The PC28F128P30BF65E is a 128-Mbit NOR Flash memory device from Quarktwin Technology Ltd., featuring a high-performance architecture with a 65ns initial access time for Easy BGA and 75ns for TSOP packages. It supports a variety of read modes, including an 8-word asynchronous-page read mode and a synchronous-burst read mode at 52MHz with zero WAIT states. The device operates with a core voltage range of 1.7V to 2.0V and an I/O voltage range of 1.7V to 3.6V, with a typical standby current of 30µA. The memory architecture includes four 32-KByte parameter blocks and 128-KByte array blocks, allowing for flexible data management. Enhanced security features include absolute write protection, individual block locking, and a password access feature. The device is packaged in multiple formats, including 56-Lead TSOP and 64-Ball Easy BGA, and is compliant with JESD47E standards for quality and reliability, supporting a minimum of 100,000 erase cycles. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of applications.
Category: IT infrastructure Memory
Win Source Part Number: 1452329-PC28F128P30B
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
IC FLASH 128MBIT PAR 64EASYBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452329-PC28F128P30BF65E | PC28F128P30BF65E-ND | PC28F128P30BF65E | PC28F128P30BF65E | PC28F128P30BF65E | PC28F128P30BF65E |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | 64-TBGA | BGA; 64-TBGA | 64-TBGA |