The PC28F128M29EWHX is a 128Mb embedded parallel NOR Flash memory from Quarktwin Technology Ltd. It operates at a supply voltage of 2.7,Äì3.6V for program, erase, and read operations, with I/O buffers functioning at 1.65,Äì3.6V. The memory supports asynchronous random and page read modes, with a page size of 8 words (16 bytes) and a page access time of 25ns. Random access times are specified at 60ns for BGA packages and 70ns for TSOP packages. This memory device features a 256-word maximum program buffer, allowing for efficient programming with a typical program time of 0.56µs per byte without V_{PPH} and 0.31µs per byte with V_{PPH}. It includes a program/erase controller with embedded algorithms and supports program/erase suspend and resume capabilities. The device is designed for low power consumption and has a standby mode. The PC28F128M29EWHX is compliant with JESD47H standards, offering a minimum of 100,000 erase cycles per block and a typical data retention of 20 years. It utilizes 65nm single-bit cell process technology and is available in various package options, including a 64-ball BGA and a 56-pin TSOP, both of which are RoHS-compliant and halogen-free. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of applications.
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 60ns 64-FBGA (11x13)
IC FLASH 128MBIT PARALLEL 64FBGA Product overview: PC28F128M29EWHX from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F128M29EWHX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020639-PC28F128M29E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 60 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 183646,-PC28F128M29E
Base Product Number: PC28F128M29
Product Status: Obsolete
FLASH - NOR Memory IC 128Mbit Parallel 60 ns 64-FBGA (11x13)
IC FLASH 128MBIT PARALLEL 64FBGA
IC FLASH 128MBIT PARALLEL 64FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F128M29EWHX-ND | 774-PC28F128M29EWHX | 1020639-PC28F128M29EWHX | PC28F128M29EWHX | PC28F128M29EWHX | PC28F128M29EWHX |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Package Type | 64-LBGA | BGA; Tray | BGA; 64-LBGA |