Micron Technology, Inc. Memory - Flash - PC28F128J3F75A PC28F128J3F75A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 026402-PC28F128J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Family Name: PC28F128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): RC28F128P33B85 S B48; MT28EW128ABA1HPC-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 026402-PC28F128J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Family Name: PC28F128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): RC28F128P33B85 S B48; MT28EW128ABA1HPC-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F128J3F75A - 026402-PC28F128J3F75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F128J3F75A
026402-PC28F128J3F75A
Memory - Flash - PC28F128J3F75A 026402-PC28F128J3F75A
Manufacturer: Micron Technology Inc. Win Source Part Number: 026402-PC28F128J3F75 A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 75ns Family Name: PC28F128 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): RC28F128P33B85 S B48; MT28EW128ABA1HPC-0SI T; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 026402-PC28F128J3F75A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 75ns
Family Name: PC28F128
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): RC28F128P33B85 S B48; MT28EW128ABA1HPC-0SIT;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flash NOR Parallel , 128Mb, 3V,

Flash NOR Parallel , 128Mb, 3V,

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Memory Chips Memory Chips
Product Number 026402-PC28F128J3F75A PC28F128J3F75A
Product Name Memory - Flash - PC28F128J3F75A Memory
Memory Category Flash; FLASH Flash; FLASH - NOR (SLC)
Access Time 75 ns 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - A2C0006273800 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details