The PC28F064M29EWTY TR is a 64Mb embedded parallel NOR Flash memory device from Quarktwin Technology Ltd. It operates at a supply voltage of 2.7,Äì3.6V for program, erase, and read operations, with I/O buffers functioning at 1.65,Äì3.6V. The device supports asynchronous random and page read access, with a page size of 8 words (16 bytes) and a page access time of 25ns. Random access times are specified at 60ns for BGA packages and 70ns for TSOP packages. This memory device features a 256-word maximum program buffer, with program times of 0.56µs per byte (1.8 MB/s typical) without V_{PPH} and 0.31µs per byte (3.2 MB/s typical) with V_{PPH}. The memory organization includes 128 main blocks of 64KB each, or eight 8KB boot blocks and 127 main blocks for flexibility in design. The PC28F064M29EWTY TR includes a program/erase controller with embedded algorithms, and it supports program/erase suspend and resume capabilities. It also features a BLANK CHECK operation, fast buffered programming, and various protection mechanisms including software protection and password access. The device is compliant with JESD47H standards, offering a minimum of 100,000 erase cycles per block and a typical data retention of 20 years. The product is available in a 64-ball BGA package and is RoHS-compliant and halogen-free, making it suitable for environmentally conscious designs. Operating temperature ranges from -40°C to +85°C, ensuring reliability in diverse applications.
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 60ns 64-FBGA (11x13)
FLASH - NOR Memory IC 64Mbit Parallel 60 ns 64-FBGA (11x13)
IC FLASH 64MBIT PARALLEL 64FBGA
IC FLASH 64MBIT PARALLEL 64FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F064M29EWTYTR-ND | PC28F064M29EWTY TR | PC28F064M29EWTY TR | PC28F064M29EWTY TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 64-LBGA | BGA; 64-LBGA |