Manufacturer: Micron Technology Inc.
Win Source Part Number: 791403-PC28F00AP30EF
Series: Axcell
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 100ns
Family Name: PC28F00AP30
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (8x10)
Alternative Parts (Cross-Reference): MT28EW01GABA1HPC-0SI
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC FLASH 1GBIT 100NS 64EASYBGA / NOR Flash Parallel/Serial 1.8V 1G-bit 64M x 16 100ns 64-Pin BGA Tray Product overview: PC28F00AP30EFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP30EFA can be used for catalog matching and distributor lookup.
IC FLASH 1G PARALLEL 64EASYBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 791403-PC28F00AP30EFA | 774-PC28F00AP30EFA | 533-PC28F00AP30EFA |
| Product Name | Memory - Flash - PC28F00AP30EFA | 1.8V BGA Memory IC and Storage Component | IC FLASH 1G PARALLEL 64EASYBGA |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns |
| Cycle Time | 100 ns | 100 ns | 100 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 1.7 V ~ 2 V | 1.8V |