Micron Technology, Inc. Memory PC28F00AP30BF0

Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F00AP30BF0-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F00AP30BF0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F00AP30BF0
Memory IC and Storage Component 774-PC28F00AP30BF0
IC FLASH 1GBIT PAR 64EASYBGA Product overview: PC28F00AP30BF0 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP30BF0 can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PAR 64EASYBGA Product overview: PC28F00AP30BF0 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP30BF0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1033226-PC28F00AP30BF0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1033226-PC28F00AP30BF0
Integrated Circuits (ICs) - Memory 1033226-PC28F00AP30BF0
Win Source Part Number: 1033226-PC28F00AP30B F0 Category: Integrated Circuits (ICs)>Memory Series: Axcell™ Package: Tray Standard Package: 184 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 100 ns Voltage - Supply: 1.7V ~ 2V Package / Case: 64-TBGA Supplier Device Package: 64-EasyBGA (8x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 52 MHz Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: -902452-ND,-PC28F00A P30BF0,902452,902452 -ND,PC28F00AP30BF Q KY8,-902452 Base Product Number: 28F00AP30

Win Source Part Number: 1033226-PC28F00AP30BF0
Category: Integrated Circuits (ICs)>Memory
Series: Axcell™
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 100 ns
Voltage - Supply: 1.7V ~ 2V
Package / Case: 64-TBGA
Supplier Device Package: 64-EasyBGA (8x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 52 MHz
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: -902452-ND,-PC28F00AP30BF0,902452,902452-ND,PC28F00AP30BF Q KY8,-902452
Base Product Number: 28F00AP30

Buy Now Datasheet
IC FLASH 1GBIT PAR 64EASYBGA

IC FLASH 1GBIT PAR 64EASYBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F00AP30BF0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F00AP30BF0
Integrated Circuits (ICs) - Memory - Memory PC28F00AP30BF0
IC FLASH 1GBIT PAR 64EASYBGA

IC FLASH 1GBIT PAR 64EASYBGA

Supplier's Site
Memory - PC28F00AP30BF0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 52 MHz 100 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 1Gbit Parallel 52 MHz 100 ns 64-EasyBGA (8x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F00AP30BF0-ND 774-PC28F00AP30BF0 1033226-PC28F00AP30BF0 PC28F00AP30BF0 PC28F00AP30BF0 PC28F00AP30BF0
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 64-TBGA BGA; Tray BGA BGA; 64-TBGA
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V -40degC ~ 85degC (TA) 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28232478 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - LE25FU406BMB-TLM-H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details