The PC28F00AM29EWLE is a 1Gb Embedded Parallel NOR Flash memory device from Quarktwin Technology Ltd. It operates at a supply voltage of 2.7,Äì3.6V for program, erase, and read operations, with I/O buffers requiring a voltage of 1.65,ÄìV_{CC}. The device features asynchronous random and page read capabilities, with a page size of 16 words (32 bytes) and a page access time of 25ns. Random access times are specified at 100ns for the fortified BGA package and 110ns for the TSOP package. This memory device includes a 512-word program buffer, allowing for a typical program time of 0.88µs per byte when utilizing the full buffer size. It supports uniform block memory organization with blocks of 128-Kbytes or 64-Kwords each. The device also features program/erase suspend and resume capabilities, enabling read or program operations on different blocks during suspend states. The PC28F00AM29EWLE is designed for low power consumption and is compliant with JESD47 standards, offering a minimum of 100,000 erase cycles per block and a typical data retention of 20 years. It is manufactured using 65nm multilevel cell (MLC) process technology and is available in a 64-ball fortified BGA package measuring 11mm x 13mm. The device is RoHS-compliant and halogen-free, with an operating temperature range of -40°C to +85°C.
Category: IT infrastructure Memory
Win Source Part Number: 1452926-PC28F00AM29E
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 100ns 64-FBGA (11x13)
IC FLASH 1GBIT PARALLEL 64FBGA
IC FLASH 1GBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 1Gbit Parallel 100 ns 64-FBGA (11x13)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452926-PC28F00AM29EWLE | PC28F00AM29EWLE-ND | PC28F00AM29EWLE | PC28F00AM29EWLE | PC28F00AM29EWLE |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 64-LBGA | BGA | BGA; 64-LBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.7V ~ 3.6V |