Micron Technology, Inc. Memory NP5Q128A13ESFC0E

Description
PCM (PRAM) Memory IC 128Mb (16M x 8) SPI 66MHz 360µs 16-SO W
Request a Quote Datasheet
Description
PCM (PRAM) Memory IC 128Mb (16M x 8) SPI 66MHz 360µs 16-SO W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1556-ND - DigiKey
Thief River Falls, MN, United States
PCM (PRAM) Memory IC 128Mb (16M x 8) SPI 66MHz 360µs 16-SO W

PCM (PRAM) Memory IC 128Mb (16M x 8) SPI 66MHz 360µs 16-SO W

Buy Now Datasheet
66MHZ Memory IC and Storage Component - 774-NP5Q128A13ESFC0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-NP5Q128A13ESFC0E
66MHZ Memory IC and Storage Component 774-NP5Q128A13ESFC0E
IC PCM 128MBIT SPI 66MHZ 16SO W Product overview: NP5Q128A13ESFC0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NP5Q128A13ESFC0E can be used for catalog matching and distributor lookup.

IC PCM 128MBIT SPI 66MHZ 16SO W Product overview: NP5Q128A13ESFC0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NP5Q128A13ESFC0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - NP5Q128A13ESFC0E - 041940-NP5Q128A13ESFC0E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - NP5Q128A13ESFC0E
041940-NP5Q128A13ESFC0E
Memory - Unclassified Memory - NP5Q128A13ESFC0E 041940-NP5Q128A13ESFC0E
Manufacturer: Micron Technology Inc. Win Source Part Number: 041940-NP5Q128A13ESF C0E Packaging: Tray Mounting: SMD (SMT) Technology: PCM (PRAM) Memory Size: 128Mb (16M x 8) Access Time: 360μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: PCM (PRAM) Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 041940-NP5Q128A13ESFC0E
Packaging: Tray
Mounting: SMD (SMT)
Technology: PCM (PRAM)
Memory Size: 128Mb (16M x 8)
Access Time: 360μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: PCM (PRAM)
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC PCM 128MBIT SPI 66MHZ 16SO W

IC PCM 128MBIT SPI 66MHZ 16SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NP5Q128A13ESFC0E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NP5Q128A13ESFC0E
Integrated Circuits (ICs) - Memory - Memory NP5Q128A13ESFC0E
IC PCM 128MBIT SPI 66MHZ 16SO W

IC PCM 128MBIT SPI 66MHZ 16SO W

Supplier's Site
Memory - NP5Q128A13ESFC0E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM (PRAM) Memory IC 128Mbit SPI 66 MHz 360 µs 16-SO

PCM (PRAM) Memory IC 128Mbit SPI 66 MHz 360 µs 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1556-ND 774-NP5Q128A13ESFC0E 041940-NP5Q128A13ESFC0E NP5Q128A13ESFC0E NP5Q128A13ESFC0E NP5Q128A13ESFC0E
Product Name Memory 66MHZ Memory IC and Storage Component Memory - Unclassified Memory - NP5Q128A13ESFC0E Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category PCM (PRAM) Non-Volatile PCM (PRAM) PCM (PRAM) Non-Volatile PCM (PRAM)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tray 16-SO W SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - A2C00061862 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers