Manufacturer: Micron Technology Inc.
Win Source Part Number: 886789-NAND512W3A2SZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50 ns 63-VFBGA (9x11)
Package: Tray
Package: 63-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NAND512
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -NAND512W3A2SZAXE, 212842
IC FLASH 512MBIT PAR 63VFBGA Product overview: NAND512W3A2SZAXE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SZAXE
FLASH - NAND Memory IC 512Mbit Parallel 50 ns 63-VFBGA (9x11)
IC FLSH 512MBIT PARALLEL 63VFBGA
IC FLASH 512MBIT PAR 63VFBGA
IC FLSH 512MBIT PARALLEL 63VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886789-NAND512W3A2SZAXE | 774-NAND512W3A2SZAXE | NAND512W3A2SZAXE | NAND512W3A2SZAXE | NAND512W3A2SZAXE | NAND512W3A2SZAXE |
| Product Name | Memory - Unclassified Memory - NAND512W3A2SZAXE | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 63-VFBGA (9x11) | BGA; Tray | BGA; 63-TFBGA | 63-TFBGA | ||
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | FLASH - NAND | |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns |